The Federal Signal Electraray Model 224XST hazardous location strobe light operates at 24 Vdc and produces 80 high-intensity flashes per minute. It features an integrated in-rush limiting circuit, a conformal coated PCB, and a 1/2-inch NPT pipe mount. The unit has a Type 4X, IP66, and IP69K compliant enclosure with an aluminum base and black polyurethane coating for corrosion resistance. It includes a 10,000-hour strobe tube and is UL and cUL listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. The part is CSA certified and CSFM approved. The 224XST-024C variant has a clear lens and measures 7.5 in (190.5 mm) in height and 5.5 in (139.7 mm) in diameter, weighing 1.5 lb (0.68 kg).
Features
Federal Signal’s Electraray® Model 224XST hazardous location strobe light provides 80 high-intensity flashes per minute.
The 24VDC 224XST features an in-rush limiting PCB design that provides greater compatibility control systems and less electrical interference with in-rush sensitive devices.
Model 224XST is ideal for wet, corrosive atmospheres or environments that require wash down like those found in food processing, chemical or petro-chemical, or anywhere a highly visible hazardous location signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 224XST-024C |
| Product Name | 224XST Electraray® Supervised Hazardous Location Strobe Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Agency Approvals | UL; ULC; CSA,CSFM,UL,cUL |
| Visual Indicators | Strobe |
| Flash Type | Single |