Electraray Model 225 is a compact, rotating warning light designed for industrial use, featuring an LED lamp that produces 90 revolutions per minute and a 2,000 cd output. It is available with an integrated 1/2-inch NPT pipe mount and operates at 120 Vac. The unit has a polycarbonate lens, a closed-cell neoprene gasket for water resistance, and meets Type 4X, IP66, and IP69K ratings. It is UL and cUL Listed, with an operating temperature range of -31°F to 150°F (-35°C to 66°C), a height of 7.25 in (184.2 mm), a diameter of 5.5 in (139.7 mm), and a net weight of 2.0 lb (0.9 kg). The Model 225-120G variant is configured with a green lens.
Features
Electraray® Model 225 is a compact, rotating warning light designed for industrial uses.
Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners.
Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225-120G |
| Product Name | 225 Electraray® Rotating Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Type | Single |