Model 191XL-120-240G is a hazardous location flashing signal light with a field-configurable option for steady-burn operation, featuring a 50,000-hour LED lamp. It operates on 120-240 Vac, has a green lens, and is rated for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The enclosure is Type 4X, IP66, and IP69K compliant, and the unit is Marine Listed. It mounts via 3/4-inch NPT pipe or surface mount, has a dome guard included, and measures 9.25 inches in height and 5.5 inches in diameter. The luminous intensity is 200 cd when tested with a clear lens in flashing mode.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-120-240G |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |