The AV1-LED-120A is a 120 Vac, amber-colored LED flashing combination audible/visual signal with a Type 3R polycarbonate enclosure. It features a twist-and-lock lens for tool-free access, an integrated buzzer producing 85 dBA at 10' (95 dBA at 1 m), and an LED rated for 50,000 hours with adjustable flash rates of 60 or 75 flashes per minute. The unit supports operation with or without the buzzer and is mounted via 1/2-inch NPT pipe or surface mount. Dimensions are 6.48 in high and 5.76 in diameter. It is UL and cUL Listed.
Features
The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications.
All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions.
The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board.
Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | AV1-LED-120A |
| Product Name | AV1-LED Flashing Combination Audible/Visual Signals |
| Mounting | 1/2-Inch Pipe,4" Square Electrical Box,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Combination; Flashing |
| Flash Rate | 60 to 75 flashes per minute |