Faultless Caster Duraflex I81-6x1-1/2

Description
Ideal for hand trucks or other equipment which requires a cushioned ride
Description
Ideal for hand trucks or other equipment which requires a cushioned ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duraflex
I81-6x1-1/2
Duraflex I81-6x1-1/2
Ideal for hand trucks or other equipment which requires a cushioned ride

Ideal for hand trucks or other equipment which requires a cushioned ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I81-6x1-1/2
Product Name Duraflex
Wheel Type Duraflex
Maximum Load 300 lbs (136 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWR400-4 25.4/76 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 540 lbs (245 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details