RS Components, Ltd. Trolley Wheels 6679438

Description
LAG 7005 CC Trolley Wheel
Request a Quote
Description
LAG 7005 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 6679438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
6679438
Trolley Wheels 6679438
LAG 7005 CC Trolley Wheel

LAG 7005 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 6679438
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 4208876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 4600727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.13 inch (105 mm)
View Details
Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details