Faultless Caster Dyna-Tred PU Wheel 99-5x2

Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals
Description
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred PU Wheel
99-5x2
Dyna-Tred PU Wheel 99-5x2
Will not dent, mar, fade, or stain, protects floors and resists chemicals

Will not dent, mar, fade, or stain, protects floors and resists chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 99-5x2
Product Name Dyna-Tred PU Wheel
Wheel Type Poly/Plastic
Maximum Load 750 lbs (340 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 10.04 inch (255 mm)
View Details