RS Components, Ltd. Trolley Wheels 3337901

Description
LAG 8032 CC Trolley Wheel
Request a Quote
Description
LAG 8032 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 3337901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
3337901
Trolley Wheels 3337901
LAG 8032 CC Trolley Wheel

LAG 8032 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 3337901
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Trolley Wheels - 2478382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 2391399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 617 lbs (280 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Trolley Wheels - 400172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details