Faultless Caster Polyflex Wheel 60-2-1/2x1-1/8

Description
One of the strongest and most economical wheels in many caster applications
Description
One of the strongest and most economical wheels in many caster applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Polyflex Wheel
60-2-1/2x1-1/8
Polyflex Wheel 60-2-1/2x1-1/8
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 60-2-1/2x1-1/8
Product Name Polyflex Wheel
Wheel Type Polypropylene
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 760955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 287 lbs (130 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Solid Urethane Wheels - MU Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details