RS Components, Ltd. Trolley Wheels 760955

Description
Guitel Hervieu 1250515 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 1250515 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760955
Trolley Wheels 760955
Guitel Hervieu 1250515 Trolley Wheel

Guitel Hervieu 1250515 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760955
Product Name Trolley Wheels
Maximum Load 287 lbs (130 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 4600070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Trolley Wheels - 2012601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details