Faultless Caster RT Standard Wheel 44336

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT Standard Wheel
44336
RT Standard Wheel 44336
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 44336
Product Name RT Standard Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 760985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Black Tread
Specialty Applications Medical
Maximum Load 350 lbs (159 kg)
View Details
Nylatron HD Ultron Wheels - NYB Wheels - RWM Casters Company
Specs
Wheel Type V-grooved (optional feature); Flanged (optional feature); Plastic
Maximum Load 250 to 16500 lbs (113 to 7483 kg)
Wheel Diameter 2 to 12 inch (50.8 to 305 mm)
View Details