RS Components, Ltd. Trolley Wheels 760985

Description
Guitel Hervieu 55-411-125B15
Request a Quote
Description
Guitel Hervieu 55-411-125B15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760985
Trolley Wheels 760985
Guitel Hervieu 55-411-125B15

Guitel Hervieu 55-411-125B15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760985
Product Name Trolley Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 750733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 1718319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Trolley Wheels - 4600474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details