RWM Casters Company Nylatron HD Ultron Wheels NYB Wheels

Description
RWM Caster’s Nylatron Wheels are EXTREMELY heavy duty wheels designed for severe loads. They have great rollability and are easier on floors than steel and iron wheels. Nylatron Wheels do not chunk or separate under extreme applications. They are resilient against high temperature buildup from bearings and friction. Our Nylatron Wheels are proudly Made in the USA. These Nylatron Wheels are not for use in heavily acidic or base environments. Contact RWM for larger sizes. Hub length includes top hat bushings. 3′ wide wheels require 4 precision ball bearings. FEATURES Finish Machined Temperature Range -40°F to +300°F Bores Special configurations available on request Keyways Can be installed on most sizes Bearings Sealed Precision Ball Bearings Durometer Shore 80-85D Options Flanged, V-Groove, and other configurations available upon request
Description
RWM Caster’s Nylatron Wheels are EXTREMELY heavy duty wheels designed for severe loads. They have great rollability and are easier on floors than steel and iron wheels. Nylatron Wheels do not chunk or separate under extreme applications. They are resilient against high temperature buildup from bearings and friction. Our Nylatron Wheels are proudly Made in the USA. These Nylatron Wheels are not for use in heavily acidic or base environments. Contact RWM for larger sizes. Hub length includes top hat bushings. 3′ wide wheels require 4 precision ball bearings. FEATURES Finish Machined Temperature Range -40°F to +300°F Bores Special configurations available on request Keyways Can be installed on most sizes Bearings Sealed Precision Ball Bearings Durometer Shore 80-85D Options Flanged, V-Groove, and other configurations available upon request

Suppliers

Company
Product
Description
Supplier Links
Nylatron HD Ultron Wheels - NYB Wheels - RWM Casters Company
Gastonia, NC, USA
Nylatron HD Ultron Wheels
NYB Wheels
Nylatron HD Ultron Wheels NYB Wheels
RWM Caster’s Nylatron Wheels are EXTREMELY heavy duty wheels designed for severe loads. They have great rollability and are easier on floors than steel and iron wheels. Nylatron Wheels do not chunk or separate under extreme applications. They are resilient against high temperature buildup from bearings and friction. Our Nylatron Wheels are proudly Made in the USA. These Nylatron Wheels are not for use in heavily acidic or base environments. Contact RWM for larger sizes. Hub length includes top hat bushings. 3′ wide wheels require 4 precision ball bearings. FEATURES Finish Machined Temperature Range -40°F to +300°F Bores Special configurations available on request Keyways Can be installed on most sizes Bearings Sealed Precision Ball Bearings Durometer Shore 80-85D Options Flanged, V-Groove, and other configurations available upon request

RWM Caster’s Nylatron Wheels are EXTREMELY heavy duty wheels designed for severe loads. They have great rollability and are easier on floors than steel and iron wheels. Nylatron Wheels do not chunk or separate under extreme applications. They are resilient against high temperature buildup from bearings and friction. Our Nylatron Wheels are proudly Made in the USA.

These Nylatron Wheels are not for use in heavily acidic or base environments. Contact RWM for larger sizes. Hub length includes top hat bushings. 3″ wide wheels require 4 precision ball bearings.

FEATURES

FinishMachined
Temperature Range-40°F to +300°F
BoresSpecial configurations available on request
KeywaysCan be installed on most sizes
BearingsSealed Precision Ball Bearings
DurometerShore 80-85D
OptionsFlanged, V-Groove, and other configurations available upon request
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number NYB Wheels
Product Name Nylatron HD Ultron Wheels
Wheel Type V-grooved (optional feature); Flanged (optional feature); Plastic
Maximum Load 250 to 16500 lbs (113 to 7483 kg)
Wheel Diameter 2 to 12 inch (50.8 to 305 mm)
Wheel Width 1 to 4 inch (25.4 to 102 mm)
Hub Length 1.06 to 4.5 inch (26.99 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 2430358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Hard Rubber Wheels - HR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 250 to 280 lbs (113 to 127 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details