Faultless Caster Ruberex® 21-2-1/2x1-1/8

Description
Quiet movement, a cushioned ride, and maximum floor protection
Description
Quiet movement, a cushioned ride, and maximum floor protection

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Quiet movement, a cushioned ride, and maximum floor protection

Quiet movement, a cushioned ride, and maximum floor protection

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 21-2-1/2x1-1/8
Product Name Ruberex®
Wheel Type Solid Rubber
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid tyre plastic centre - 6161822010 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.09 inch (180 mm)
View Details