RWM Casters Company Torus Wheels UAB Wheels

Description
The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron. FEATURES Wheel Bearings Sealed percision bearing Temperature Range -40°to +180°F Hardness Standard 92 Shore A (Blue) Optional 8” 85 Shore A (Red) Optional 8” 70 Shore D (Black) APPLICATIONS The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.
Description
The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron. FEATURES Wheel Bearings Sealed percision bearing Temperature Range -40°to +180°F Hardness Standard 92 Shore A (Blue) Optional 8” 85 Shore A (Red) Optional 8” 70 Shore D (Black) APPLICATIONS The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.

Suppliers

Company
Product
Description
Supplier Links
Torus Wheels - UAB Wheels - RWM Casters Company
Gastonia, NC, USA
Torus Wheels
UAB Wheels
Torus Wheels UAB Wheels
The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron. FEATURES Wheel Bearings Sealed percision bearing Temperature Range -40°to +180°F Hardness Standard 92 Shore A (Blue) Optional 8” 85 Shore A (Red) Optional 8” 70 Shore D (Black) APPLICATIONS The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.

The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron.

FEATURES

Wheel BearingsSealed percision bearing
Temperature Range-40°to +180°F
HardnessStandard 92 Shore A (Blue)
Optional 8” 85 Shore A (Red)
Optional 8” 70 Shore D (Black)

APPLICATIONS

The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number UAB Wheels
Product Name Torus Wheels
Wheel Type Poly/Metal
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Hub Length 7.48 to 2.48 inch (190 to 62.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 8293222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Specs
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details