Reliance Foundry Co. Ltd. R-3547 Double Flanged Steel Wheel

Description
Depend on the proven durability of Reliance Foundry's model R-3547 steel wheel for your industrial transfer carts. Composed of high-grade steel, it is double flanged and can be finished to your exact specifications. Drilled and tapped for grease fitting with a 1/8" pipe thread, the model R-3457 is easily maintained. With a tensile strength that exceeds industry norms, it delivers the endurance that will keep your carts productive.
Description
Depend on the proven durability of Reliance Foundry's model R-3547 steel wheel for your industrial transfer carts. Composed of high-grade steel, it is double flanged and can be finished to your exact specifications. Drilled and tapped for grease fitting with a 1/8" pipe thread, the model R-3457 is easily maintained. With a tensile strength that exceeds industry norms, it delivers the endurance that will keep your carts productive.

Suppliers

Company
Product
Description
Supplier Links
R-3547 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Surrey, British Columbia, Canada
R-3547 Double Flanged Steel Wheel
R-3547 Double Flanged Steel Wheel
Depend on the proven durability of Reliance Foundry's model R-3547 steel wheel for your industrial transfer carts. Composed of high-grade steel, it is double flanged and can be finished to your exact specifications. Drilled and tapped for grease fitting with a 1/8" pipe thread, the model R-3457 is easily maintained. With a tensile strength that exceeds industry norms, it delivers the endurance that will keep your carts productive.

Depend on the proven durability of Reliance Foundry's model R-3547 steel wheel for your industrial transfer carts. Composed of high-grade steel, it is double flanged and can be finished to your exact specifications. Drilled and tapped for grease fitting with a 1/8" pipe thread, the model R-3457 is easily maintained. With a tensile strength that exceeds industry norms, it delivers the endurance that will keep your carts productive.

Supplier's Site

Technical Specifications

  Reliance Foundry Co. Ltd.
Product Category Wheels
Product Name R-3547 Double Flanged Steel Wheel
Wheel Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - EPR200 25.4/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details