Recommended for quiet movement with heavy loads
| Faultless Caster | |
|---|---|
| Product Category | Wheels |
| Product Number | 18-8Hx2-1/2 |
| Product Name | Vulcanized Rubber Tread Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 800 lbs (363 kg) |
| Wheel Diameter | 8 inch (203 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |