Albion Casters and Wheels Cast Iron Wheels CA Series

Description
Premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. FEATURES Wheel face: Machined flat with rounded edges Finish: Gray enamel Temperature Range: Up to 800°F, consult factory Hardness: Brinell 145 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.
Description
Premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. FEATURES Wheel face: Machined flat with rounded edges Finish: Gray enamel Temperature Range: Up to 800°F, consult factory Hardness: Brinell 145 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheels - CA Series - Albion Casters and Wheels
Albion, MI, USA
Cast Iron Wheels
CA Series
Cast Iron Wheels CA Series
Premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications. FEATURES Wheel face: Machined flat with rounded edges Finish: Gray enamel Temperature Range: Up to 800°F, consult factory Hardness: Brinell 145 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Premium cast iron, sometimes referred to as semi-steel, offers the highest tensile strength in the industry (30,000 psi). A cost-effective solution for high capacity applications.

FEATURES

  • Wheel face: Machined flat with rounded edges
  • Finish: Gray enamel
  • Temperature Range: Up to 800°F, consult factory
  • Hardness: Brinell 145

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number CA Series
Product Name Cast Iron Wheels
Wheel Type Metal
Maximum Load 300 to 6000 lbs (136 to 2721 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Pneumatic Wheel - P-W10E-OH-G-PB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 10.2 inch (259 mm)
View Details