RS Components, Ltd.
Trolley Wheels
3995232
Description
LAG 4523 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 4523 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3995232 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Solid
|
|
Maximum Load
|
882 lbs (400 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
353 lbs (160 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
0.9843 inch (25 mm)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
397 lbs (180 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Wheel Type
Solid
Maximum Load
2646 lbs (1200 kg)
Wheel Diameter
9.84 inch (250 mm)
View Details