For medium-heavy duty industrial applications, & carts for commercial use
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 1465W-HT-6x2 |
| Product Name | Series 1400-3400 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; RT Wheel - High Temp. |
| Features | Half Round Tread |
| Maximum Load | 900 lbs (408 kg) |
| Wheel Diameter | 6 inch (152 mm) |