Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F JS385-75F

Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

JS385-75F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a roller diameter of 75 mm (2-61/64 inches), a width of 43 mm (1-11/16 inches), a bore size of M10 (25/64 inches), and an overall length of 87.5 mm (3-7/16 inches). The roller includes a 7 mm (9/32 inch) thick spring washer, and weighs 0.6 kg.

Datasheet Summary
Powered by GS/AI

JS385-75F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a roller diameter of 75 mm (2-61/64 inches), a width of 43 mm (1-11/16 inches), a bore size of M10 (25/64 inches), and an overall length of 87.5 mm (3-7/16 inches). The roller includes a 7 mm (9/32 inch) thick spring washer, and weighs 0.6 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F - JS385-75F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F
JS385-75F
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F JS385-75F
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment

  • Flat-shaped roller without bracket
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS385-75F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F
Wheel Type Flat-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
CASTER WITH BRAKE - GX-60-N12S - GX-60-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
CASTER - HR-75PB - HR-75PB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 562 lbs (255 kg)
View Details
CASTER - PLN50PBL - PLN50PBL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details