Faultless Caster Sintered Iron 08-3x1-3/16

Description
Temperature operating range is -40°F to +500°F
Description
Temperature operating range is -40°F to +500°F

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Sintered Iron
08-3x1-3/16
Sintered Iron 08-3x1-3/16
Temperature operating range is -40°F to +500°F

Temperature operating range is -40°F to +500°F

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 08-3x1-3/16
Product Name Sintered Iron
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.19 inch (30.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2547321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Urethane Solid Caster Wheels - US Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 125 to 500 lbs (56.69 to 227 kg)
Wheel Diameter 2 to 5 inch (50.8 to 127 mm)
View Details