RWM Casters Company Urethane Solid Caster Wheels US Wheels

Description
RWM Casters Urethane Solid Wheels are designed primarily for applications involving high moisture. Designed using injection molded hytrel urethane, these urethane solid wheels provide extended service in moisture applications that normally destroy conventionally bonded urethane wheels. The standard durometer of RWM Urethane Solid Wheels is 75 on the Shore D scale. FEATURES Wheel Bearings Choice of straight roller, ball, or celcon Temperature Range -30° to +190°F Hub Lengths Can be shortened or lengthened to order APPLICATIONS High moisture applications
Description
RWM Casters Urethane Solid Wheels are designed primarily for applications involving high moisture. Designed using injection molded hytrel urethane, these urethane solid wheels provide extended service in moisture applications that normally destroy conventionally bonded urethane wheels. The standard durometer of RWM Urethane Solid Wheels is 75 on the Shore D scale. FEATURES Wheel Bearings Choice of straight roller, ball, or celcon Temperature Range -30° to +190°F Hub Lengths Can be shortened or lengthened to order APPLICATIONS High moisture applications

Suppliers

Company
Product
Description
Supplier Links
Urethane Solid Caster Wheels - US Wheels - RWM Casters Company
Gastonia, NC, USA
Urethane Solid Caster Wheels
US Wheels
Urethane Solid Caster Wheels US Wheels
RWM Casters Urethane Solid Wheels are designed primarily for applications involving high moisture. Designed using injection molded hytrel urethane, these urethane solid wheels provide extended service in moisture applications that normally destroy conventionally bonded urethane wheels. The standard durometer of RWM Urethane Solid Wheels is 75 on the Shore D scale. FEATURES Wheel Bearings Choice of straight roller, ball, or celcon Temperature Range -30° to +190°F Hub Lengths Can be shortened or lengthened to order APPLICATIONS High moisture applications

RWM Casters Urethane Solid Wheels are designed primarily for applications involving high moisture. Designed using injection molded hytrel urethane, these urethane solid wheels provide extended
service in moisture applications that normally destroy conventionally bonded urethane wheels. The standard durometer of RWM Urethane Solid Wheels is 75 on the Shore D scale.

FEATURES

Wheel BearingsChoice of straight roller, ball, or celcon
Temperature Range-30° to +190°F
Hub LengthsCan be shortened or lengthened to order

APPLICATIONS

High moisture applications

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number US Wheels
Product Name Urethane Solid Caster Wheels
Wheel Type Solid Poly
Maximum Load 125 to 500 lbs (56.69 to 227 kg)
Wheel Diameter 2 to 5 inch (50.8 to 127 mm)
Wheel Width 0.8750 to 1.5 inch (22.22 to 38.1 mm)
Hub Length 1.12 to 1.88 inch (28.57 to 47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Whisper Wheels HD Urethane on Iron Wheel - UW Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Whisper
Maximum Load 1500 to 4100 lbs (680 to 1859 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details