Faultless Caster Drop Forged Wheel 07T-8x4

Description
Providing uniform material thickness & maximum load bearing characteristics
Description
Providing uniform material thickness & maximum load bearing characteristics

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Drop Forged Wheel
07T-8x4
Drop Forged Wheel 07T-8x4
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site
Nashville, TN, USA
Drop Forged Wheel
07T-8x4
Drop Forged Wheel 07T-8x4
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 07T-8x4 07T-8x4
Product Name Drop Forged Wheel Drop Forged Wheel
Wheel Type Metal Metal
Maximum Load 16000 lbs (7256 kg) 9000 lbs (4082 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 4 inch (102 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
90mm BK. TREADED TY. GRAPHITE GREY CT. NO FITTINGS - ATV8620 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details