Faultless Caster Cast Iron 06-8Hx2-1/2

Description
Good choice for moving heavy loads in manufacturing and warehousing
Description
Good choice for moving heavy loads in manufacturing and warehousing

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Cast Iron
06-8Hx2-1/2
Cast Iron 06-8Hx2-1/2
Good choice for moving heavy loads in manufacturing and warehousing

Good choice for moving heavy loads in manufacturing and warehousing

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 06-8Hx2-1/2
Product Name Cast Iron
Wheel Type Metal
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.01 inch (178 mm)
View Details