National Bolt & Nut Corporation Helical Spring Lock Washers

Description
HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great variety of general industrial assemblies. Constructed from hardened steel material, our helical spring lock washers meet ANSI B18.21.1 dimensional specifications and are equipped with a plain finish. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.
Request a Quote
Description
HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great variety of general industrial assemblies. Constructed from hardened steel material, our helical spring lock washers meet ANSI B18.21.1 dimensional specifications and are equipped with a plain finish. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Helical Spring Lock Washers
Helical Spring Lock Washers
HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great variety of general industrial assemblies. Constructed from hardened steel material, our helical spring lock washers meet ANSI B18.21.1 dimensional specifications and are equipped with a plain finish. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.

HELICAL SPRING LOCK WASHERS

  • Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great variety of general industrial assemblies.
  • Constructed from hardened steel material, our helical spring lock washers meet ANSI B18.21.1 dimensional specifications and are equipped with a plain finish.
  • Other materials and finishes available. For further information, call or send an information request.

As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards.

Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Washers
Product Name Helical Spring Lock Washers
Washer Type Lockwasher, Helical Spring
Unlock Full Specs
to access all available technical data

Similar Products

SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
USS Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details