Stock Drive Products & Sterling Instrument - SDP/SI Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101). A 9M69-1611

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9M69-1611 is a countersunk finishing washer made of nylon (ZYTEL 101) for an #8 screw, with an inside diameter of 0.171 in., outside diameter of 0.515 in., and thickness of 0.115 in. It insulates, dampens vibration, and prevents scratching. Priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9M69-1611 is a countersunk finishing washer made of nylon (ZYTEL 101) for an #8 screw, with an inside diameter of 0.171 in., outside diameter of 0.515 in., and thickness of 0.115 in. It insulates, dampens vibration, and prevents scratching. Priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101). - A 9M69-1611 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101).
A 9M69-1611
Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101). A 9M69-1611
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9M69-1611
Product Name Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101).
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.531 inch (13.487 mm)
View Details
6 mm Bore, High-Temperature T500® Polymer Thrust Washers - S99GTTM062015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.059 inch (1.500 mm)
Outside Diameter 0.787 inch (20.000 mm)
View Details
Wave Spring Washer, 0.266
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.266 inch (6.756 mm)
View Details
0.8125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.813 inch (20.650 mm)
View Details