Fairview Microwave Inc. WR-90 Waveguide Termination 2 Watts With a 8.2 GHz to 12.4 GHz Frequency Range STWR90

Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR90 is manufactured with a WR-90 input. WR-90 waveguide termination / load has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. WR-90 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.03:1. Fairview Microwave 2 Watts WR-90 waveguide dummy load termination part number STWR90 is in stock now at our Allen, TX location. This wave guide WR-90 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet
Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR90 is manufactured with a WR-90 input. WR-90 waveguide termination / load has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. WR-90 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.03:1. Fairview Microwave 2 Watts WR-90 waveguide dummy load termination part number STWR90 is in stock now at our Allen, TX location. This wave guide WR-90 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 Waveguide Termination 2 Watts With a 8.2 GHz to 12.4 GHz Frequency Range - STWR90 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 Waveguide Termination 2 Watts With a 8.2 GHz to 12.4 GHz Frequency Range
STWR90
WR-90 Waveguide Termination 2 Watts With a 8.2 GHz to 12.4 GHz Frequency Range STWR90
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR90 is manufactured with a WR-90 input. WR-90 waveguide termination / load has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. WR-90 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.03:1. Fairview Microwave 2 Watts WR-90 waveguide dummy load termination part number STWR90 is in stock now at our Allen, TX location. This wave guide WR-90 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR90 is manufactured with a WR-90 input. WR-90 waveguide termination / load has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz.

WR-90 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.03:1. Fairview Microwave 2 Watts WR-90 waveguide dummy load termination part number STWR90 is in stock now at our Allen, TX location. This wave guide WR-90 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number STWR90
Product Name WR-90 Waveguide Termination 2 Watts With a 8.2 GHz to 12.4 GHz Frequency Range
Operating Frequency 8.20 to 12.40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
VNA Calibration Standard - M103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 10.00 to 15.00 GHz
View Details
Standard Gain Horn Antennas - NRHA10 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.3 :1
View Details