Fairview Microwave Inc. WR-90 Seamless Flexible Waveguide in 12 Inch Using CPR-90G Flange With a 8.2 GHz to 12.4 GHz Frequency Range SMW90SF006-12

Description
Fairview Microwave SMW90SF006-12 ships same-day worldwide and is a WR-90 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-90 seamless copper waveguide cables with silver plating are 12 inches long. WR-90 flexible 12” waveguide SMW90SF006-12 by Fairview Microwave is manufactured with cpr-90g brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 12.4 GHz. Fairview Microwave offers expert tech support help on these 8.2 GHz minimum to 12.4 GHz maximum silver-plated flexible waveguides with cpr-90g brass flanges. Waveguide components like SMW90SF006-12 WR-90 12.4 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 8.2 GHz minimum frequency cpr-90g brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 8.2 GHz to 12.4 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.9 dB typical insertion loss, viewable here on SMW90SF006-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.9 dB loss flexible waveguide WR-90 with 12 inches of length cpr-90g brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW90SF006-12 45° degrees/ft MOR copper waveguide cable is 0.87 inches with 1.69 inches H-plane MBR. Fairview Microwave WR-90 cpr-90g flange silver-plated flexible waveguide with 0.9 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-90 seamless flexible copper 12” long waveguide cable has a maximum input power of 3 kWatts and maximum peak power of 180 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW90SF006-12 WR-90 seamless silver-plated flexible waveguides using cpr-90g brass flanges online or by phone. Fairview Microwave offers this WR-90 12 in. copper seamless flexible waveguide with cpr-90g flanges covering 8.2 GHz to 12.4 GHz with SMW90SF006-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.9 dB insertion loss 12.4 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW90SF006-12 ships same-day worldwide and is a WR-90 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-90 seamless copper waveguide cables with silver plating are 12 inches long. WR-90 flexible 12” waveguide SMW90SF006-12 by Fairview Microwave is manufactured with cpr-90g brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 12.4 GHz. Fairview Microwave offers expert tech support help on these 8.2 GHz minimum to 12.4 GHz maximum silver-plated flexible waveguides with cpr-90g brass flanges. Waveguide components like SMW90SF006-12 WR-90 12.4 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 8.2 GHz minimum frequency cpr-90g brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 8.2 GHz to 12.4 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.9 dB typical insertion loss, viewable here on SMW90SF006-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.9 dB loss flexible waveguide WR-90 with 12 inches of length cpr-90g brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW90SF006-12 45° degrees/ft MOR copper waveguide cable is 0.87 inches with 1.69 inches H-plane MBR. Fairview Microwave WR-90 cpr-90g flange silver-plated flexible waveguide with 0.9 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-90 seamless flexible copper 12” long waveguide cable has a maximum input power of 3 kWatts and maximum peak power of 180 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW90SF006-12 WR-90 seamless silver-plated flexible waveguides using cpr-90g brass flanges online or by phone. Fairview Microwave offers this WR-90 12 in. copper seamless flexible waveguide with cpr-90g flanges covering 8.2 GHz to 12.4 GHz with SMW90SF006-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.9 dB insertion loss 12.4 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 Seamless Flexible Waveguide in 12 Inch Using CPR-90G Flange With a 8.2 GHz to 12.4 GHz Frequency Range - SMW90SF006-12 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 Seamless Flexible Waveguide in 12 Inch Using CPR-90G Flange With a 8.2 GHz to 12.4 GHz Frequency Range
SMW90SF006-12
WR-90 Seamless Flexible Waveguide in 12 Inch Using CPR-90G Flange With a 8.2 GHz to 12.4 GHz Frequency Range SMW90SF006-12
Fairview Microwave SMW90SF006-12 ships same-day worldwide and is a WR-90 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-90 seamless copper waveguide cables with silver plating are 12 inches long. WR-90 flexible 12” waveguide SMW90SF006-12 by Fairview Microwave is manufactured with cpr-90g brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 12.4 GHz. Fairview Microwave offers expert tech support help on these 8.2 GHz minimum to 12.4 GHz maximum silver-plated flexible waveguides with cpr-90g brass flanges. Waveguide components like SMW90SF006-12 WR-90 12.4 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 8.2 GHz minimum frequency cpr-90g brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 8.2 GHz to 12.4 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.9 dB typical insertion loss, viewable here on SMW90SF006-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.9 dB loss flexible waveguide WR-90 with 12 inches of length cpr-90g brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW90SF006-12 45° degrees/ft MOR copper waveguide cable is 0.87 inches with 1.69 inches H-plane MBR. Fairview Microwave WR-90 cpr-90g flange silver-plated flexible waveguide with 0.9 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-90 seamless flexible copper 12” long waveguide cable has a maximum input power of 3 kWatts and maximum peak power of 180 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW90SF006-12 WR-90 seamless silver-plated flexible waveguides using cpr-90g brass flanges online or by phone. Fairview Microwave offers this WR-90 12 in. copper seamless flexible waveguide with cpr-90g flanges covering 8.2 GHz to 12.4 GHz with SMW90SF006-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.9 dB insertion loss 12.4 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW90SF006-12 ships same-day worldwide and is a WR-90 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-90 seamless copper waveguide cables with silver plating are 12 inches long. WR-90 flexible 12” waveguide SMW90SF006-12 by Fairview Microwave is manufactured with cpr-90g brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 12.4 GHz. Fairview Microwave offers expert tech support help on these 8.2 GHz minimum to 12.4 GHz maximum silver-plated flexible waveguides with cpr-90g brass flanges.

Waveguide components like SMW90SF006-12 WR-90 12.4 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 8.2 GHz minimum frequency cpr-90g brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 8.2 GHz to 12.4 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.9 dB typical insertion loss, viewable here on SMW90SF006-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page.

Seamless 0.9 dB loss flexible waveguide WR-90 with 12 inches of length cpr-90g brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW90SF006-12 45° degrees/ft MOR copper waveguide cable is 0.87 inches with 1.69 inches H-plane MBR. Fairview Microwave WR-90 cpr-90g flange silver-plated flexible waveguide with 0.9 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-90 seamless flexible copper 12” long waveguide cable has a maximum input power of 3 kWatts and maximum peak power of 180 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW90SF006-12 WR-90 seamless silver-plated flexible waveguides using cpr-90g brass flanges online or by phone. Fairview Microwave offers this WR-90 12 in. copper seamless flexible waveguide with cpr-90g flanges covering 8.2 GHz to 12.4 GHz with SMW90SF006-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.9 dB insertion loss 12.4 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW90SF006-12
Product Name WR-90 Seamless Flexible Waveguide in 12 Inch Using CPR-90G Flange With a 8.2 GHz to 12.4 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0045500 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details