5o.com Coaxial Isolator 5o0045500

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in digital, satellite, mobile, medical, security, military, space, and commercial applications, with impedance of 50Ω, operating temperature range of -30°C to +70°C for most variants, and storage temperature range of -55°C to +125°C. Available with SMA or N-type connectors, featuring forward power handling of 300W or 100W and reverse power handling of 30W. Physical dimensions are 45×50×24mm. The isolator supports dual or multiple junction configurations for higher isolation, and connector type may be selected per requirement.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in digital, satellite, mobile, medical, security, military, space, and commercial applications, with impedance of 50Ω, operating temperature range of -30°C to +70°C for most variants, and storage temperature range of -55°C to +125°C. Available with SMA or N-type connectors, featuring forward power handling of 300W or 100W and reverse power handling of 30W. Physical dimensions are 45×50×24mm. The isolator supports dual or multiple junction configurations for higher isolation, and connector type may be selected per requirement.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0045500 - 5o.com
Guangdong, China
Coaxial Isolator
5o0045500
Coaxial Isolator 5o0045500
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0045500
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0010250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0025281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13392804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.50 to 7.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o02101490 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.35 :1
View Details