Fairview Microwave Inc. 10 dB WR-22 Waveguide Broadwall Coupler with UG-383/U Round Cover Flange and E-Plane Coupled Port from 33 GHz to 50 GHz in Brass Copper SMW22EC001-10

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 dB WR-22 Waveguide Broadwall Coupler with UG-383/U Round Cover Flange and E-Plane Coupled Port from 33 GHz to 50 GHz in Brass Copper - SMW22EC001-10 - Fairview Microwave Inc.
Lewisville, TX, United States
10 dB WR-22 Waveguide Broadwall Coupler with UG-383/U Round Cover Flange and E-Plane Coupled Port from 33 GHz to 50 GHz in Brass Copper
SMW22EC001-10
10 dB WR-22 Waveguide Broadwall Coupler with UG-383/U Round Cover Flange and E-Plane Coupled Port from 33 GHz to 50 GHz in Brass Copper SMW22EC001-10
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW22EC001-10
Product Name 10 dB WR-22 Waveguide Broadwall Coupler with UG-383/U Round Cover Flange and E-Plane Coupled Port from 33 GHz to 50 GHz in Brass Copper
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0622380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
Broadband Horn Antennas - NDRHA-800-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.80 to 18.00 GHz
VSWR 2 :1
View Details