UIY Inc. 21.7 to 33GHz WR34 Waveguide Circulator UIYWC3030B

Description
21.7 to 33GHz WR34 Waveguide Circulator
Request a Quote Datasheet
Description
21.7 to 33GHz WR34 Waveguide Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Shenzhen, China
21.7 to 33GHz WR34 Waveguide Circulator
UIYWC3030B
21.7 to 33GHz WR34 Waveguide Circulator UIYWC3030B
21.7 to 33GHz WR34 Waveguide Circulator

21.7 to 33GHz WR34 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC3030B
Product Name 21.7 to 33GHz WR34 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details