The NRHA62 is a standard gain horn antenna designed for operation from 11.9 to 18 GHz with a WR-62 interface, available in gain options of 10, 15, 20, or 25 dB. It is constructed from aluminum with a FBP140 flange and has an operating temperature range of -55 to +165°C. The antenna supports panel mounting and offers connector options including SMA female or N female, with outline dimensions specified per gain value and configuration.
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
Features:
Applications:
Standard Gain Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NRHA62 |
| Product Name | Standard Gain Horn Antennas |
| Component Type | Gain Horn |