Fairview Microwave Inc. WRD180C24 to 2.92mm Female Waveguide to Coax Adapter Square Cover with 18 GHz to 40 GHz K-Ka Band in Copper, Gold SMW1840DRK

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW1840DRK is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of brass and connector body material of brass. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number SMW1840DRK is currently in stock at our location. Our right angle wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW1840DRK is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of brass and connector body material of brass. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number SMW1840DRK is currently in stock at our location. Our right angle wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD180C24 to 2.92mm Female Waveguide to Coax Adapter Square Cover with 18 GHz to 40 GHz K-Ka Band in Copper, Gold - SMW1840DRK - Fairview Microwave Inc.
Lewisville, TX, United States
WRD180C24 to 2.92mm Female Waveguide to Coax Adapter Square Cover with 18 GHz to 40 GHz K-Ka Band in Copper, Gold
SMW1840DRK
WRD180C24 to 2.92mm Female Waveguide to Coax Adapter Square Cover with 18 GHz to 40 GHz K-Ka Band in Copper, Gold SMW1840DRK
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW1840DRK is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of brass and connector body material of brass. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number SMW1840DRK is currently in stock at our location. Our right angle wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW1840DRK is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-180 and square cover flange. This WRD-180 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender.

WRD-180 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview WRD-180 2.92mm transition adapter for coax is designed with a body material of brass and connector body material of brass. Our WRD-180 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WRD-180 waveguide transition adapter to coaxial 2.92mm part number SMW1840DRK is currently in stock at our location. Our right angle wave guide WRD-180 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW1840DRK
Product Name WRD180C24 to 2.92mm Female Waveguide to Coax Adapter Square Cover with 18 GHz to 40 GHz K-Ka Band in Copper, Gold
Operating Frequency 18.00 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
Coaxial Isolator - 5o0072720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details