Fairview Microwave Inc. 2.92mm Variable Phase Shifter With an Adjustable Phase of 30 Deg. Per GHz From 18 GHz to 40 GHz SMP4003

Description
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 2.92mm connectors and has a 0 degree phase adjustment. This 2.92mm variable phase trimmer with variable phase of 0 degrees is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview Microwave variable phase trimmer with 2.92mm connectors is constructed with a maximum input power of 100 Watts. RF variable phase trimmer design for part number SMP4003 is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our 2.92mm 0 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 2.92mm connectors and has a 0 degree phase adjustment. This 2.92mm variable phase trimmer with variable phase of 0 degrees is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview Microwave variable phase trimmer with 2.92mm connectors is constructed with a maximum input power of 100 Watts. RF variable phase trimmer design for part number SMP4003 is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our 2.92mm 0 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Variable Phase Shifter With an Adjustable Phase of 30 Deg. Per GHz From 18 GHz to 40 GHz - SMP4003 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Variable Phase Shifter With an Adjustable Phase of 30 Deg. Per GHz From 18 GHz to 40 GHz
SMP4003
2.92mm Variable Phase Shifter With an Adjustable Phase of 30 Deg. Per GHz From 18 GHz to 40 GHz SMP4003
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 2.92mm connectors and has a 0 degree phase adjustment. This 2.92mm variable phase trimmer with variable phase of 0 degrees is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview Microwave variable phase trimmer with 2.92mm connectors is constructed with a maximum input power of 100 Watts. RF variable phase trimmer design for part number SMP4003 is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our 2.92mm 0 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with 2.92mm connectors and has a 0 degree phase adjustment. This 2.92mm variable phase trimmer with variable phase of 0 degrees is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz.

Fairview Microwave variable phase trimmer with 2.92mm connectors is constructed with a maximum input power of 100 Watts. RF variable phase trimmer design for part number SMP4003 is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above.

Our 2.92mm 0 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Phase Shifters
Product Number SMP4003
Product Name 2.92mm Variable Phase Shifter With an Adjustable Phase of 30 Deg. Per GHz From 18 GHz to 40 GHz
Frequency Range 18000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS6018 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.25 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-2484+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details