Qorvo 3 - 6 GHz 5-Bit Digital Phase Shifter CMD174P4

Description
The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Greensboro, NC, United States
3 - 6 GHz 5-Bit Digital Phase Shifter
CMD174P4
3 - 6 GHz 5-Bit Digital Phase Shifter CMD174P4
The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of 7.6 dB and a phase error of ± 2 degrees. The CMD174P4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Phase Shifters
Product Number CMD174P4
Product Name 3 - 6 GHz 5-Bit Digital Phase Shifter
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details