Fairview Microwave Inc. SMA Male (Plug) to U.FL Jack (Female) Adapter, Gold Plated Brass Body, 1.3 VSWR SM9854

Description
SMA adapter SM9854 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to U.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to U.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9854 SMA male to U.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack U.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and U.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM9854 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to U.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to U.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9854 SMA male to U.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack U.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and U.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) to U.FL Jack (Female) Adapter, Gold Plated Brass Body, 1.3 VSWR - SM9854 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) to U.FL Jack (Female) Adapter, Gold Plated Brass Body, 1.3 VSWR
SM9854
SMA Male (Plug) to U.FL Jack (Female) Adapter, Gold Plated Brass Body, 1.3 VSWR SM9854
SMA adapter SM9854 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to U.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to U.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9854 SMA male to U.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack U.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and U.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM9854 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to U.FL adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMA to U.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9854 SMA male to U.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to jack U.FL adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and U.FL coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9854
Product Name SMA Male (Plug) to U.FL Jack (Female) Adapter, Gold Plated Brass Body, 1.3 VSWR
Connector Type SMA; U.FL
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details