Fairview Microwave Inc. SMA Male (plug) to UMCX Female (Jack) Adapter, 1.35 VSWR SM9850A

Description
SMA adapter SM9850A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to UMCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to UMCX adapter is constructed with male gender on side 1 and jack on side 2. SM9850A SMA male to UMCX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack UMCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and UMCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM9850A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to UMCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to UMCX adapter is constructed with male gender on side 1 and jack on side 2. SM9850A SMA male to UMCX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack UMCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and UMCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (plug) to UMCX Female (Jack) Adapter, 1.35 VSWR - SM9850A - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (plug) to UMCX Female (Jack) Adapter, 1.35 VSWR
SM9850A
SMA Male (plug) to UMCX Female (Jack) Adapter, 1.35 VSWR SM9850A
SMA adapter SM9850A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to UMCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to UMCX adapter is constructed with male gender on side 1 and jack on side 2. SM9850A SMA male to UMCX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack UMCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and UMCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM9850A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to UMCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

SMA to UMCX adapter is constructed with male gender on side 1 and jack on side 2. SM9850A SMA male to UMCX jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to jack UMCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and UMCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9850A
Product Name SMA Male (plug) to UMCX Female (Jack) Adapter, 1.35 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details