Fairview Microwave Inc. Ruggedized 3.5mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM9272

Description
3.5mm NMD adapter SM9272 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9272 3.5mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design. Fairview female 3.5mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
3.5mm NMD adapter SM9272 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9272 3.5mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design. Fairview female 3.5mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 3.5mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.25 VSWR - SM9272 - Fairview Microwave Inc.
Lewisville, TX, United States
Ruggedized 3.5mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.25 VSWR
SM9272
Ruggedized 3.5mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM9272
3.5mm NMD adapter SM9272 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9272 3.5mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design. Fairview female 3.5mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

3.5mm NMD adapter SM9272 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

3.5mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9272 3.5mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design.

Fairview female 3.5mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9272
Product Name Ruggedized 3.5mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.25 VSWR
Connector Type 2.4mm; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details