Fairview Microwave Inc. Ruggedized 3.5mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.3 VSWR SM9261

Description
3.5mm NMD adapter SM9261 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 3.5mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9261 3.5mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design. Fairview female 3.5mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
3.5mm NMD adapter SM9261 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 3.5mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9261 3.5mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design. Fairview female 3.5mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 3.5mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.3 VSWR - SM9261 - Fairview Microwave Inc.
Lewisville, TX, United States
Ruggedized 3.5mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.3 VSWR
SM9261
Ruggedized 3.5mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.3 VSWR SM9261
3.5mm NMD adapter SM9261 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 3.5mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9261 3.5mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design. Fairview female 3.5mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

3.5mm NMD adapter SM9261 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

3.5mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9261 3.5mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 3.5mm NMD connector adapter is an in-line RF adapter design.

Fairview female 3.5mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9261
Product Name Ruggedized 3.5mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.3 VSWR
Connector Type SMA; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details