Fairview Microwave Inc. Ruggedized 2.4mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR SM9234

Description
2.4mm NMD adapter SM9234 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 2.4mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9234 2.4mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 2.4mm NMD connector adapter is an in-line RF adapter design. Fairview female 2.4mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.4mm NMD adapter SM9234 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 2.4mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9234 2.4mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 2.4mm NMD connector adapter is an in-line RF adapter design. Fairview female 2.4mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 2.4mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR - SM9234 - Fairview Microwave Inc.
Lewisville, TX, United States
Ruggedized 2.4mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR
SM9234
Ruggedized 2.4mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR SM9234
2.4mm NMD adapter SM9234 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 2.4mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9234 2.4mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 2.4mm NMD connector adapter is an in-line RF adapter design. Fairview female 2.4mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.4mm NMD adapter SM9234 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm NMD to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

2.4mm NMD to SMA adapter is constructed with female gender on side 1 and female on side 2. SM9234 2.4mm NMD female to SMA female coaxial adapter from Fairview is a straight body style. This straight 2.4mm NMD connector adapter is an in-line RF adapter design.

Fairview female 2.4mm NMD to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm NMD and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9234
Product Name Ruggedized 2.4mm NMD Female (Jack) to SMA Female (Jack) Adapter, 1.2 VSWR
Connector Type SMA; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details