Fairview Microwave Inc. 2.4mm Female (Jack) to SMP Male (Plug) Full Detent Adapter, High Temp, 1.25 VSWR SM8863

Description
2.4mm adapter SM8863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to SMP adapter is constructed with female gender on side 1 and male on side 2. SM8863 2.4mm female to SMP male coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview female 2.4mm to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.4mm adapter SM8863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to SMP adapter is constructed with female gender on side 1 and male on side 2. SM8863 2.4mm female to SMP male coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview female 2.4mm to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Female (Jack) to SMP Male (Plug) Full Detent Adapter, High Temp, 1.25 VSWR - SM8863 - Fairview Microwave Inc.
Lewisville, TX, United States
2.4mm Female (Jack) to SMP Male (Plug) Full Detent Adapter, High Temp, 1.25 VSWR
SM8863
2.4mm Female (Jack) to SMP Male (Plug) Full Detent Adapter, High Temp, 1.25 VSWR SM8863
2.4mm adapter SM8863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to SMP adapter is constructed with female gender on side 1 and male on side 2. SM8863 2.4mm female to SMP male coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview female 2.4mm to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.4mm adapter SM8863 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

2.4mm to SMP adapter is constructed with female gender on side 1 and male on side 2. SM8863 2.4mm female to SMP male coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design.

Fairview female 2.4mm to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8863
Product Name 2.4mm Female (Jack) to SMP Male (Plug) Full Detent Adapter, High Temp, 1.25 VSWR
Connector Type SMP; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details