Fairview Microwave Inc. Precision SMA Male (plug) to SMP Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR SM8809

Description
SMA adapter SM8809 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMP adapter is constructed with male gender on side 1 and female on side 2. SM8809 SMA male to SMP female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM8809 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMP adapter is constructed with male gender on side 1 and female on side 2. SM8809 SMA male to SMP female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision SMA Male (plug) to SMP Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR - SM8809 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision SMA Male (plug) to SMP Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR
SM8809
Precision SMA Male (plug) to SMP Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR SM8809
SMA adapter SM8809 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMP adapter is constructed with male gender on side 1 and female on side 2. SM8809 SMA male to SMP female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM8809 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMA to SMP adapter is constructed with male gender on side 1 and female on side 2. SM8809 SMA male to SMP female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to female SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8809
Product Name Precision SMA Male (plug) to SMP Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details