Fairview Microwave Inc. TNC Male (Plug) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.75 VSWR SM8720

Description
TNC adapter SM8720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.75:1. TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. SM8720 TNC male to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM8720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.75:1. TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. SM8720 TNC male to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male (Plug) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.75 VSWR - SM8720 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Male (Plug) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.75 VSWR
SM8720
TNC Male (Plug) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.75 VSWR SM8720
TNC adapter SM8720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.75:1. TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. SM8720 TNC male to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM8720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.75:1.

TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. SM8720 TNC male to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design.

Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8720
Product Name TNC Male (Plug) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.75 VSWR
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details