Fairview Microwave Inc. Low PIM 4.1/9.5 Mini DIN Female (Jack) to N Female (Jack) Adapter, 1.25 VSWR SM8220

Description
4.1/9.5 Mini DIN adapter SM8220 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and female on side 2. SM8220 4.1/9.5 Mini DIN female to N female coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design. Fairview female 4.1/9.5 Mini DIN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
4.1/9.5 Mini DIN adapter SM8220 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and female on side 2. SM8220 4.1/9.5 Mini DIN female to N female coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design. Fairview female 4.1/9.5 Mini DIN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 4.1/9.5 Mini DIN Female (Jack) to N Female (Jack) Adapter, 1.25 VSWR - SM8220 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 4.1/9.5 Mini DIN Female (Jack) to N Female (Jack) Adapter, 1.25 VSWR
SM8220
Low PIM 4.1/9.5 Mini DIN Female (Jack) to N Female (Jack) Adapter, 1.25 VSWR SM8220
4.1/9.5 Mini DIN adapter SM8220 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and female on side 2. SM8220 4.1/9.5 Mini DIN female to N female coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design. Fairview female 4.1/9.5 Mini DIN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

4.1/9.5 Mini DIN adapter SM8220 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and female on side 2. SM8220 4.1/9.5 Mini DIN female to N female coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design.

Fairview female 4.1/9.5 Mini DIN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8220
Product Name Low PIM 4.1/9.5 Mini DIN Female (Jack) to N Female (Jack) Adapter, 1.25 VSWR
Connector Type Type N; 4.1/9.5 Mini DIN
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details