Fairview Microwave Inc. Bulkhead Isolated Ground BNC Triax Female (Jack) to BNC Triax Female (Jack) Adapter,High Temp SM6730

Description
BNC Triax adapter SM6730 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with female gender on side 1 and female on side 2. SM6730 bulkhead isolated ground BNC Triax female to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design. Fairview female BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC Triax adapter SM6730 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with female gender on side 1 and female on side 2. SM6730 bulkhead isolated ground BNC Triax female to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design. Fairview female BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Isolated Ground BNC Triax Female (Jack) to BNC Triax Female (Jack) Adapter,High Temp - SM6730 - Fairview Microwave Inc.
Lewisville, TX, United States
Bulkhead Isolated Ground BNC Triax Female (Jack) to BNC Triax Female (Jack) Adapter,High Temp
SM6730
Bulkhead Isolated Ground BNC Triax Female (Jack) to BNC Triax Female (Jack) Adapter,High Temp SM6730
BNC Triax adapter SM6730 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with female gender on side 1 and female on side 2. SM6730 bulkhead isolated ground BNC Triax female to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design. Fairview female BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC Triax adapter SM6730 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications .

BNC Triax to BNC Triax adapter is constructed with female gender on side 1 and female on side 2. SM6730 bulkhead isolated ground BNC Triax female to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design.

Fairview female BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6730
Product Name Bulkhead Isolated Ground BNC Triax Female (Jack) to BNC Triax Female (Jack) Adapter,High Temp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details