Fairview Microwave Inc. BNC Triax Jack to BNC Triax Jack Adapter 3 Lug,High Temp SM6726

Description
BNC Triax adapter SM6726 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with jack gender on side 1 and jack on side 2. SM6726 BNC Triax jack to BNC Triax jack coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design. Fairview jack BNC Triax to jack BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC Triax adapter SM6726 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with jack gender on side 1 and jack on side 2. SM6726 BNC Triax jack to BNC Triax jack coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design. Fairview jack BNC Triax to jack BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Triax Jack to BNC Triax Jack Adapter 3 Lug,High Temp - SM6726 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Triax Jack to BNC Triax Jack Adapter 3 Lug,High Temp
SM6726
BNC Triax Jack to BNC Triax Jack Adapter 3 Lug,High Temp SM6726
BNC Triax adapter SM6726 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with jack gender on side 1 and jack on side 2. SM6726 BNC Triax jack to BNC Triax jack coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design. Fairview jack BNC Triax to jack BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC Triax adapter SM6726 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications .

BNC Triax to BNC Triax adapter is constructed with jack gender on side 1 and jack on side 2. SM6726 BNC Triax jack to BNC Triax jack coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design.

Fairview jack BNC Triax to jack BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6726
Product Name BNC Triax Jack to BNC Triax Jack Adapter 3 Lug,High Temp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details