Fairview Microwave Inc. BNC Triax T Adapter Male (Plug)-Female (Jack)-Female(Jack), Nickle Plated Brass Body, High Temp SM6724

Description
BNC Triax adapter SM6724 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6724 BNC Triax male to BNC Triax female coaxial adapter from Fairview is a tee body style. This tee BNC Triax adapter is also known as a BNC Triax T connector. Fairview male BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC Triax adapter SM6724 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6724 BNC Triax male to BNC Triax female coaxial adapter from Fairview is a tee body style. This tee BNC Triax adapter is also known as a BNC Triax T connector. Fairview male BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Triax T Adapter Male (Plug)-Female (Jack)-Female(Jack), Nickle Plated Brass Body, High Temp - SM6724 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Triax T Adapter Male (Plug)-Female (Jack)-Female(Jack), Nickle Plated Brass Body, High Temp
SM6724
BNC Triax T Adapter Male (Plug)-Female (Jack)-Female(Jack), Nickle Plated Brass Body, High Temp SM6724
BNC Triax adapter SM6724 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications . BNC Triax to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6724 BNC Triax male to BNC Triax female coaxial adapter from Fairview is a tee body style. This tee BNC Triax adapter is also known as a BNC Triax T connector. Fairview male BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC Triax adapter SM6724 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter specifications .

BNC Triax to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6724 BNC Triax male to BNC Triax female coaxial adapter from Fairview is a tee body style. This tee BNC Triax adapter is also known as a BNC Triax T connector.

Fairview male BNC Triax to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC Triax adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6724
Product Name BNC Triax T Adapter Male (Plug)-Female (Jack)-Female(Jack), Nickle Plated Brass Body, High Temp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details