Fairview Microwave Inc. BNC Female (Jack) to FME Female (Jack) Adapter, Nickle Plated Body SM6150

Description
BNC adapter SM6150 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to FME adapter is constructed with female gender on side 1 and female on side 2. SM6150 BNC female to FME female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM6150 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to FME adapter is constructed with female gender on side 1 and female on side 2. SM6150 BNC female to FME female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) to FME Female (Jack) Adapter, Nickle Plated Body - SM6150 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) to FME Female (Jack) Adapter, Nickle Plated Body
SM6150
BNC Female (Jack) to FME Female (Jack) Adapter, Nickle Plated Body SM6150
BNC adapter SM6150 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to FME adapter is constructed with female gender on side 1 and female on side 2. SM6150 BNC female to FME female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM6150 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to FME adapter is constructed with female gender on side 1 and female on side 2. SM6150 BNC female to FME female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6150
Product Name BNC Female (Jack) to FME Female (Jack) Adapter, Nickle Plated Body
Connector Type BNC; FME
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details