Fairview Microwave Inc. N Male (Plug) to FME Male (Plug) Adapter, Nickel Plated Brass Body SM6107

Description
N adapter SM6107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to FME adapter is constructed with male gender on side 1 and male on side 2. SM6107 N male to FME male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to male FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM6107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to FME adapter is constructed with male gender on side 1 and male on side 2. SM6107 N male to FME male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to male FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male (Plug) to FME Male (Plug) Adapter, Nickel Plated Brass Body - SM6107 - Fairview Microwave Inc.
Lewisville, TX, United States
N Male (Plug) to FME Male (Plug) Adapter, Nickel Plated Brass Body
SM6107
N Male (Plug) to FME Male (Plug) Adapter, Nickel Plated Brass Body SM6107
N adapter SM6107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to FME adapter is constructed with male gender on side 1 and male on side 2. SM6107 N male to FME male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to male FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM6107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications .

N to FME adapter is constructed with male gender on side 1 and male on side 2. SM6107 N male to FME male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview male N to male FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6107
Product Name N Male (Plug) to FME Male (Plug) Adapter, Nickel Plated Brass Body
Connector Type FME; Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details